Kistler Group 1-4 Channel Charge Amplifier 5073A

Description
Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output Voltage / Current Control via IO / RS232
Datasheet
Description
Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output Voltage / Current Control via IO / RS232
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-4 Channel Charge Amplifier - 5073A - Kistler Group
Novi, MI, United States
1-4 Channel Charge Amplifier
5073A
1-4 Channel Charge Amplifier 5073A
Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output Voltage / Current Control via IO / RS232

Analogue amplifier for industrial application

Properties:

  • Open measuring range 100 pC … 1000000 pC
  • Bandwidth ≈ 0 kHz up to 20 kHz
  • *Connector BNC / TNC / D-Sub 9p/15p
  • *Output Voltage / Current
  • Control via IO / RS232
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Signal Conditioners
Product Number 5073A
Product Name 1-4 Channel Charge Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Filter / Amplifier Amplifier
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PE converter - PE-1/8-2N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
SCD1 Series Signal Conditioners - SCD1/G20 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details