S10K107 -- FIBRE TO SATA 3U EXPANSION CHASSIS
StorCase Technology
Fibre to SATA 3U Expansion Chassis
S10K107
Suppliers
Fibre to SATA 3U Expansion Chassis
S10K107
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
S10K107 |
|
Product Name
|
Fibre to SATA 3U Expansion Chassis |
|
Product Type
|
Expansion Chassis
|
|
Mounting Style
|
Rack-mount
|
|
Backplane Bus
|
Fibre Channel
|
|
Controls & Indicators
|
HDD Indicator; Power Failure Indicator; Power ON/OFF Indicator
|
|
Certifications
|
CE / FCC Certified; Meets UL, CSA, and TUV Requirements
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Chassis
Form Factor
ATX
Power Rating
350 watts
View Details
Data Connect Enterprise, Inc.
Product Type
Chassis
Mounting Style
Rack-mount
19" Width
19''
View Details