S10H118 -- SCSI TO SATA 3U EXPANSION CHASSIS
StorCase Technology
SCSI to SATA 3U Expansion Chassis
S10H118
Suppliers
SCSI to SATA 3U Expansion Chassis
S10H118
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
S10H118 |
|
Product Name
|
SCSI to SATA 3U Expansion Chassis |
|
Product Type
|
Expansion Chassis
|
|
Mounting Style
|
Rack-mount
|
|
Backplane Bus
|
SCSI
|
|
Controls & Indicators
|
HDD Indicator; Power Failure Indicator; Power ON/OFF Indicator
|
|
Certifications
|
CE / FCC Certified; Meets UL, CSA, and TUV Requirements
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
6U x 160mm (B-Size)
Number of Fans
2
View Details
AMETEK Programmable Power
Product Type
Chassis
Power Rating
330 watts
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Expansion Chassis
Mounting Style
Desktop
Backplane Bus
SCSI
View Details