Kingbright Corporation LED Displays KCSA04-105

Description
Red single 0.4in SMD CA KCSA04-105
Request a Quote Datasheet
Description
Red single 0.4in SMD CA KCSA04-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 6165333P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165333P
LED Displays 6165333P
Red single 0.4in SMD CA KCSA04-105

Red single 0.4in SMD CA KCSA04-105

Supplier's Site
LED Displays - 6165333 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165333
LED Displays 6165333
Red single 0.4in SMD CA KCSA04-105

Red single 0.4in SMD CA KCSA04-105

Supplier's Site
LED Displays - 1651684 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651684
LED Displays 1651684
Red single 0.4in SMD CA KCSA04-105

Red single 0.4in SMD CA KCSA04-105

Supplier's Site
Smd Disp 0.4 Common Anode Red; Led Color Kingbright - 64T3228 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.4 Common Anode Red; Led Color Kingbright
64T3228
Smd Disp 0.4 Common Anode Red; Led Color Kingbright 64T3228
SMD DISP 0.4" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.4" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 6165333P 6165333 64T3228
Product Name LED Displays LED Displays Smd Disp 0.4 Common Anode Red; Led Color Kingbright
Common Common Anode Common Anode
Character Height 10.2 mm (0.4016 inch) 10.2 mm (0.4016 inch) 10.16 mm (0.4000 inch)
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 635 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Linear Digital Display - SA100 - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details