Kingbright Corporation 19.05X3.81MM YEL.LED LIGHTBAR KB2450YW

Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet
Datasheet Summary
Powered by GS/AI

The KB2450YW is a yellow LED light bar measuring 19.05 mm x 3.81 mm, utilizing Gallium Arsenide Phosphide on Gallium Phosphide as the emitting material. It features a white diffused lens and provides a luminous intensity ranging from 12 mcd (minimum) to 44 mcd (typical) at a forward current of 20 mA. The device operates at a forward voltage of 2.1 to 2.5 V and has a peak emission wavelength of 590 nm, making it suitable for applications requiring bright yellow illumination. This light bar is designed for low current operation and is easily mountable on printed circuit boards, allowing for flush mounting. It is RoHS compliant, ensuring it meets environmental standards. The product is applicable in various settings, including home appliances, industrial applications, and status indication displays. The operating temperature range is from -40¬8C to +85¬8C, with a maximum power dissipation of 75 mW. The device also has a high electrostatic discharge threshold of 8000 V, enhancing its durability in various environments.

Datasheet Summary
Powered by GS/AI

The KB2450YW is a yellow LED light bar measuring 19.05 mm x 3.81 mm, utilizing Gallium Arsenide Phosphide on Gallium Phosphide as the emitting material. It features a white diffused lens and provides a luminous intensity ranging from 12 mcd (minimum) to 44 mcd (typical) at a forward current of 20 mA. The device operates at a forward voltage of 2.1 to 2.5 V and has a peak emission wavelength of 590 nm, making it suitable for applications requiring bright yellow illumination. This light bar is designed for low current operation and is easily mountable on printed circuit boards, allowing for flush mounting. It is RoHS compliant, ensuring it meets environmental standards. The product is applicable in various settings, including home appliances, industrial applications, and status indication displays. The operating temperature range is from -40¬8C to +85¬8C, with a maximum power dissipation of 75 mW. The device also has a high electrostatic discharge threshold of 8000 V, enhancing its durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
19.05X3.81MM YEL.LED LIGHTBAR - KB2450YW - Kingbright Corporation
City of Industry, CA, USA
19.05X3.81MM YEL.LED LIGHTBAR
KB2450YW
19.05X3.81MM YEL.LED LIGHTBAR KB2450YW
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors

Features and Applications

  • Uniform light emitting area
  • Flush mountable
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • RoHS compliant
  • Icon illumination
  • Status indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number KB2450YW
Product Name 19.05X3.81MM YEL.LED LIGHTBAR
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.56" 4-DIGIT RED LED DISPLAY - CA56-12EWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
2 suppliers