Kingbright Corporation .56" 4-DIGIT RED LED DISPLAY CA56-12EWA

Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 4-DIGIT RED LED DISPLAY - CA56-12EWA - Kingbright Corporation
City of Industry, CA, USA
.56" 4-DIGIT RED LED DISPLAY
CA56-12EWA
.56" 4-DIGIT RED LED DISPLAY CA56-12EWA
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height with 12 pins only
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Red, Common Anode, 2.4 Mcd, 20 Ma Rohs Compliant Kingbright - 49Y1096 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Red, Common Anode, 2.4 Mcd, 20 Ma Rohs Compliant Kingbright
49Y1096
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Red, Common Anode, 2.4 Mcd, 20 Ma Rohs Compliant Kingbright 49Y1096
7-Segment LED Display, Mechanically Rugged, 4, 14.22 mm, Red, Common Anode, 2.4 mcd, 20 mA RoHS Compliant: Yes

7-Segment LED Display, Mechanically Rugged, 4, 14.22 mm, Red, Common Anode, 2.4 mcd, 20 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number CA56-12EWA 49Y1096
Product Name .56" 4-DIGIT RED LED DISPLAY 7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Red, Common Anode, 2.4 Mcd, 20 Ma Rohs Compliant Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
19.05X3.81MM RED LIGHT BAR - KB2350EW - Kingbright Corporation
Specs
LED Color Red
Wavelength 625 nm
Typical Intensity 50000 microCandela
View Details