Kingbright Corporation .3" DUAL YEL.LED DISPLAY DC03-11YWA

Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.3" DUAL YEL.LED DISPLAY - DC03-11YWA - Kingbright Corporation
City of Industry, CA, USA
.3" DUAL YEL.LED DISPLAY
DC03-11YWA
.3" DUAL YEL.LED DISPLAY DC03-11YWA
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.3 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DC03-11YWA
LED Displays & Accessories DC03-11YWA
LED Displays & Accessories Dual Yellow 588nm Common Cathode

LED Displays & Accessories Dual Yellow 588nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number DC03-11YWA DC03-11YWA
Product Name .3" DUAL YEL.LED DISPLAY LED Displays & Accessories
Display Type Segmented
Character Type Numeric
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.4" DOUBLE DIGIT GREEN SMD LED DISPLAY - ACDC04-41CGKWA-F01 - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
2 suppliers