Kingbright Corporation .8" DUAL GRN.LED DISPLAY DA08-11GWA

Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" DUAL GRN.LED DISPLAY - DA08-11GWA - Kingbright Corporation
City of Industry, CA, USA
.8" DUAL GRN.LED DISPLAY
DA08-11GWA
.8" DUAL GRN.LED DISPLAY DA08-11GWA
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-2241-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2241-ND
LED Character and Numeric 754-2241-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 20mA 1.018"" H x 1.409"" W x 0.394"" D (25.85mm x 35.80mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 20mA 1.018"" H x 1.409"" W x 0.394"" D (25.85mm x 35.80mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DA08-11GWA
LED Displays & Accessories DA08-11GWA
LED Displays & Accessories Dual Green 568nm Common Anode

LED Displays & Accessories Dual Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DA08-11GWA 754-2241-ND DA08-11GWA
Product Name .8" DUAL GRN.LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green
Wavelength 568 nm 565 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Linear Digital Display - SA100 - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details