Kingbright Corporation LED Displays KCSA56-123

Description
7-Seg Display 1-Digit 14.22mm Green
Request a Quote
Description
7-Seg Display 1-Digit 14.22mm Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 8770811 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8770811
LED Displays 8770811
7-Seg Display 1-Digit 14.22mm Green

7-Seg Display 1-Digit 14.22mm Green

Supplier's Site
LED Displays - 8770811P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8770811P
LED Displays 8770811P
7-Seg Display 1-Digit 14.22mm Green

7-Seg Display 1-Digit 14.22mm Green

Supplier's Site
LED Displays - 1654316 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1654316
LED Displays 1654316
7-Seg Display 1-Digit 14.22mm Green

7-Seg Display 1-Digit 14.22mm Green

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 8770811 8770811P
Product Name LED Displays LED Displays
Common Common Anode Common Anode
LED Color Green; Green
Face & Segment Colors Grey
Wavelength 570 nm
Character Height 14.2 mm (0.5591 inch) 14.2 mm (0.5591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 8714870 - RS Components, Ltd.
Kingbright Corporation
Specs
LED Color Green; Green
Face & Segment Colors White
Wavelength 570 nm
View Details