Kingbright Corporation .4" 4-DIGIT RED LED DISPLAY CC04-41SRWA

Description
Features and Applications 0.4 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for consumer applications Suitable for industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.4 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for consumer applications Suitable for industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.4" 4-DIGIT RED LED DISPLAY - CC04-41SRWA - Kingbright Corporation
City of Industry, CA, USA
.4" 4-DIGIT RED LED DISPLAY
CC04-41SRWA
.4" 4-DIGIT RED LED DISPLAY CC04-41SRWA
Features and Applications 0.4 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for consumer applications Suitable for industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number CC04-41SRWA
Product Name .4" 4-DIGIT RED LED DISPLAY
Display Type Segmented
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 294690 - RS Components, Ltd.
Kingbright Corporation
Specs
LED Color Yellow; Yellow
Face & Segment Colors Grey
Wavelength 590 nm
View Details