Kingbright Corporation 3.2X1.6MM ORANGE SMD LED APT3216SECK/J4-PRV

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM ORANGE SMD LED - APT3216SECK/J4-PRV - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM ORANGE SMD LED
APT3216SECK/J4-PRV
3.2X1.6MM ORANGE SMD LED APT3216SECK/J4-PRV
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216SECK/J4-PRV
Standard LEDs - SMD APT3216SECK/J4-PRV
Standard LEDs - SMD SMD CHIP LED LAMP 3.2x1.6mm BRT ORANGE

Standard LEDs - SMD SMD CHIP LED LAMP 3.2x1.6mm BRT ORANGE

Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 1331756-APT3216SECK/J4-PRV - Win Source Electronics
Yishun, Singapore
Optoelectronics - LED Indication - Discrete
1331756-APT3216SECK/J4-PRV
Optoelectronics - LED Indication - Discrete 1331756-APT3216SECK/J4-PRV
Manufacturer: Kingbright Win Source Part Number: 1331756-APT3216SECK/ J4-PRV Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 3.20mm L x 1.60mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 550mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 0.75mm Supplier Device Package: Chip LED Case / Package: 1206 (3216 Metric) Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1797-6,754-1797- 2,754-1797-1 Base Product Number: APT3216 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331756-APT3216SECK/J4-PRV
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Orange
Size / Dimension: 3.20mm L x 1.60mm W
Standard Package: 2,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 550mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 0.75mm
Supplier Device Package: Chip LED
Case / Package: 1206 (3216 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1797-6,754-1797-2,754-1797-1
Base Product Number: APT3216
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Indication - Discrete
754-1797-2-ND
LED Indication - Discrete 754-1797-2-ND
Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Indication - Discrete
754-1797-6-ND
LED Indication - Discrete 754-1797-6-ND
Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Indication - Discrete
754-1797-1-ND
LED Indication - Discrete 754-1797-1-ND
Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216SECK/J4-PRV APT3216SECK/J4-PRV 1331756-APT3216SECK/J4-PRV 754-1797-2-ND
Product Name 3.2X1.6MM ORANGE SMD LED Standard LEDs - SMD Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Orange Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

 - 7732915 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.95mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High brightness chip LED with reflector - SML-Z14FT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details