Kingbright Corporation 0.56" SINGLE DIGIT RED SMD LED DISPLAY ACSA56-51SURKWA

Description
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 400pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 400pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56" SINGLE DIGIT RED SMD LED DISPLAY - ACSA56-51SURKWA - Kingbright Corporation
City of Industry, CA, USA
0.56" SINGLE DIGIT RED SMD LED DISPLAY
ACSA56-51SURKWA
0.56" SINGLE DIGIT RED SMD LED DISPLAY ACSA56-51SURKWA
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 400pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Ultra-thin package with 2.4mm thickness
  • Mechanically rugged
  • Package: 400pcs/ reel
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Low profile for consumer electronics, healthcare and industrial devices
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-1623-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1623-2-ND
LED Character and Numeric 754-1623-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 12-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 12-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 754-1623-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1623-1-ND
LED Character and Numeric 754-1623-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 12-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 12-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 754-1623-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1623-6-ND
LED Character and Numeric 754-1623-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 12-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 12-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACSA56-51SURKWA
LED Displays & Accessories ACSA56-51SURKWA
LED Displays & Accessories 0.56" SINGLE DIGIT RED SMD LED DISPLAY

LED Displays & Accessories 0.56" SINGLE DIGIT RED SMD LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number ACSA56-51SURKWA 754-1623-2-ND ACSA56-51SURKWA
Product Name 0.56" SINGLE DIGIT RED SMD LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 630 nm 650 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details