Kin-Tek Laboratories Inc. Industrial Gas Standards Generator Span Pac™ I

Description
The Span Pac™ I Gas Standards Generator blends gas standards for on-line calibration of process analyzers and continuous emissions monitors. Span Pac™ I units are capable of generating concentra- tions from sub-ppb to over 1,000 ppm. These units have an output sig- nal for switching the analyzer input from sample to calibration gas. They can be operated manually or by remote station. Span Pac™ I Gas Standards Generators are available in single or multi-oven con- figurations, which give these units the capability of multi-component mixture and multi-point span calibration. All Span Pac™ I units are housed in NEMA 4 specification cabinets and are designed to satisfy the safety requirements for operation in N.E.C. Class 1, Group C or D, Div. II hazardous atmospheres. These units can also be adapted to Div. I service by adding the X-purge option. The Z-purge option meets revision of NFPA 494. The Span Pac™ I cabinets can hold up to three permeation ovens.
Description
The Span Pac™ I Gas Standards Generator blends gas standards for on-line calibration of process analyzers and continuous emissions monitors. Span Pac™ I units are capable of generating concentra- tions from sub-ppb to over 1,000 ppm. These units have an output sig- nal for switching the analyzer input from sample to calibration gas. They can be operated manually or by remote station. Span Pac™ I Gas Standards Generators are available in single or multi-oven con- figurations, which give these units the capability of multi-component mixture and multi-point span calibration. All Span Pac™ I units are housed in NEMA 4 specification cabinets and are designed to satisfy the safety requirements for operation in N.E.C. Class 1, Group C or D, Div. II hazardous atmospheres. These units can also be adapted to Div. I service by adding the X-purge option. The Z-purge option meets revision of NFPA 494. The Span Pac™ I cabinets can hold up to three permeation ovens.

Suppliers

Company
Product
Description
Supplier Links
Industrial Gas Standards Generator - Span Pac™ I - Kin-Tek Laboratories Inc.
La Marque, TX, USA
Industrial Gas Standards Generator
Span Pac™ I
Industrial Gas Standards Generator Span Pac™ I
The Span Pac™ I Gas Standards Generator blends gas standards for on-line calibration of process analyzers and continuous emissions monitors. Span Pac™ I units are capable of generating concentra- tions from sub-ppb to over 1,000 ppm. These units have an output sig- nal for switching the analyzer input from sample to calibration gas. They can be operated manually or by remote station. Span Pac™ I Gas Standards Generators are available in single or multi-oven con- figurations, which give these units the capability of multi-component mixture and multi-point span calibration. All Span Pac™ I units are housed in NEMA 4 specification cabinets and are designed to satisfy the safety requirements for operation in N.E.C. Class 1, Group C or D, Div. II hazardous atmospheres. These units can also be adapted to Div. I service by adding the X-purge option. The Z-purge option meets revision of NFPA 494. The Span Pac™ I cabinets can hold up to three permeation ovens.

The Span Pac™ I Gas Standards Generator blends gas standards for on-line calibration of process analyzers and continuous emissions monitors. Span Pac™ I units are capable of generating concentra- tions from sub-ppb to over 1,000 ppm. These units have an output sig- nal for switching the analyzer input from sample to calibration gas. They can be operated manually or by remote station. Span Pac™ I Gas Standards Generators are available in single or multi-oven con- figurations, which give these units the capability of multi-component mixture and multi-point span calibration. All Span Pac™ I units are housed in NEMA 4 specification cabinets and are designed to satisfy the safety requirements for operation in N.E.C. Class 1, Group C or D, Div. II hazardous atmospheres. These units can also be adapted to Div. I service by adding the X-purge option. The Z-purge option meets revision of NFPA 494. The Span Pac™ I cabinets can hold up to three permeation ovens.

Supplier's Site

Technical Specifications

  Kin-Tek Laboratories Inc.
Product Category Gas Generation Equipment
Product Number Span Pac™ I
Product Name Industrial Gas Standards Generator
Generator Type Organic Vapor; Calibration Gases
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
Complex Mixture Generator - TO-14 - Kin-Tek Laboratories Inc.
Kin-Tek Laboratories Inc.
Specs
Generator Type Organic Vapor; Calibration Gases
Features & Approvals Calibration Source
Purity 99.9 %
View Details