The KFM2150 system is a fuel cell impedance measurement system configured with an FC impedance meter KFM2150 and an electronic load PLZ-4W series. Combination of KFM2150 and PLZ-4WA series (0V input type) supports impedance measurement for single cell of fuel cell. In addition to impedance measurement with AC impedance method, KFM2150 system provides IR measurement with current interrupt method. Application software enables test for each characteristic of fuel cell such as I-V characteristics, Constant Current characteristics, Current Interrupt method and Cole-Cole plot by the AC impedance method. Moreover, each test can be performed in a specified order.
| Kikusui America, Inc. | |
|---|---|
| Product Category | Fuel Cell and Solar Test Equipment |
| Product Number | KFM2150 9000-05 |
| Product Name | FC Impedance Measurement System |
| Form | CabinetRack |
| Functions / Module Types | Electronic Load or Load Bank; Monitor or Meter; DataAcq |
| Products Tested | FuelCells |
| Test / Technique | Impedance; I-V or Tafel Measurements |