Keystone Electronics Corp. USB3.0 Type B THM Socket 950

Description
Part Number: 950 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type B
Request a Quote
Description
Part Number: 950 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 Type B through-hole mount socket for cable assembly, with phosphor bronze contacts featuring gold flash over nickel, a thermoplastic insulator rated UL 94V-0, and solder tails of tin over nickel. Rated for 30V RMS, 1 Amp DC, contact resistance of 15 mΩ max, insulation resistance of 1000 MΩ min, and dielectric strength of 750V AC for 1 minute. Operating temperature range is -25°C to +80°C with a durability rating of 1500 mating cycles. Physical dimensions include a shell height of 14.0 mm and a length of 29.0 mm.

Datasheet Summary
Powered by GS/AI

USB 3.0 Type B through-hole mount socket for cable assembly, with phosphor bronze contacts featuring gold flash over nickel, a thermoplastic insulator rated UL 94V-0, and solder tails of tin over nickel. Rated for 30V RMS, 1 Amp DC, contact resistance of 15 mΩ max, insulation resistance of 1000 MΩ min, and dielectric strength of 750V AC for 1 minute. Operating temperature range is -25°C to +80°C with a durability rating of 1500 mating cycles. Physical dimensions include a shell height of 14.0 mm and a length of 29.0 mm.

Suppliers

Company
Product
Description
Supplier Links
USB3.0 Type B THM Socket - 950 - Keystone Electronics Corp.
New Hyde Park, NY, USA
USB3.0 Type B THM Socket
950
USB3.0 Type B THM Socket 950
Part Number: 950 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type B

Part Number: 950

  • Mounting: THM
  • Orientation: Horizontal
  • Packaging: Bulk
  • Style: USB Type B
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-950-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-950-ND
USB, DVI, HDMI Connector Assemblies 36-950-ND
USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle

USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
950
USB Connectors 950
USB Connectors THM USB 3.0 Type B Socket

USB Connectors THM USB 3.0 Type B Socket

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 950 36-950-ND 950
Product Name USB3.0 Type B THM Socket USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Mounting THM Through Hole, Right Angle
Category USB
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Screw Connectors - 36-7692-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1226-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers