The USB2.0 Type A SMT Socket, part number 920, from Keystone Electronics Corp. is designed for surface mount applications. It has a rated voltage of 30V (RMS) and a maximum contact current rating of 1 Amp DC. The contact resistance is specified at a maximum of 15 mOc, while the insulation resistance is a minimum of 1000 MOc. The socket can withstand a dielectric voltage of 750V AC for one minute. This socket operates within a temperature range of -13¬8F (-25¬8C) to +176¬8F (+80¬8C) and is rated for a durability of at least 1500 cycles. The shell is made of nickel-plated material, and the insulator is thermoplastic rated UL 94V-0. The contacts are constructed from copper alloy with a gold flash over nickel for improved reliability and low contact resistance. The product is suitable for various applications, including memory sticks, keyboards, printers, audio devices, and smartphones, allowing for daisy chaining of multiple input devices.
Part Number: 920
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 920 | 36-920-ND |
| Product Name | USB2.0 Type A SMT Socket | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | |
| Mounting | SMT | Surface Mount, Right Angle |
| Category | USB | |
| Gender | Female / Jack |