Keystone Electronics Corp. Horizontal Test Jack-Red 6049

Description
Part Number: 6049 Color: Red Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal RoHS: Yes Type: Test Jack
Request a Quote Datasheet
Description
Part Number: 6049 Color: Red Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal RoHS: Yes Type: Test Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack-Red - 6049 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Test Jack-Red
6049
Horizontal Test Jack-Red 6049
Part Number: 6049 Color: Red Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal RoHS: Yes Type: Test Jack

Part Number: 6049

  • Color: Red
  • Finish/Plating: Silver Plate
  • Material: Beryllium Copper
  • Mounting: THM
  • Orientation: Horizontal
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6049-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6049-ND
Test Points 36-6049-ND
Red PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Red PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6049 36-6049-ND
Product Name Horizontal Test Jack-Red Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11013-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Color Keyed SMT Test Point -Orange - 5193TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
SMT Test Point- Miniature-1000 pc Reels - 5019 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
Loop Type THM Test Point - 1250 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers