Keystone Electronics Corp. Compact THM Test Point -White 5007

Description
Part Number: 5007 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5007 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact THM Test Point -White - 5007 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact THM Test Point -White
5007
Compact THM Test Point -White 5007
Part Number: 5007 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed

Part Number: 5007

  • Color: White
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Compact
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5007-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5007-ND
Test Points 36-5007-ND
"White PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"White PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet
 - 4091836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal. Colour = White Hole Diameter = 1.6mm Insulated = Yes Body Material = Phosphor Bronze Height Above Panel = 5.6mm

Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal.
Colour = White
Hole Diameter = 1.6mm
Insulated = Yes
Body Material = Phosphor Bronze
Height Above Panel = 5.6mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd.
Product Category Test Points Test Points Test Points
Product Number 5007 36-5007-ND 4091836
Product Name Compact THM Test Point -White Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Color Keyed SMT Test Point -Purple - 5199TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Slotted Type THM Test Point - 1034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11001-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Test Points - 36-4955-ND - DigiKey
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details