Keystone Electronics Corp. MultiPurpose Test Point, Tin -Black 5281

Description
Part Number: 5281 Color: Black Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5281 Color: Black Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose Test Point, Tin -Black - 5281 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose Test Point, Tin -Black
5281
MultiPurpose Test Point, Tin -Black 5281
Part Number: 5281 Color: Black Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5281

  • Color: Black
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5281-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5281-ND
Test Points 36-5281-ND
"Black PC Test Point, Multipurpose Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Black PC Test Point, Multipurpose Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5281 36-5281-ND
Product Name MultiPurpose Test Point, Tin -Black Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack White - 11002 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11004-B - Keystone Electronics Corp.
View Details
2 suppliers
Compact THM Test Point -Grey - 5123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
MultiPurpose Test Point, Tin -White - 5282 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers