Keystone Electronics Corp. Vertical PCB Test Jack-White 6042

Description
Part Number: 6042 Color: White Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6042 Color: White Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6042 is a vertical snap-fit PCB test jack designed to accept a .080 [2.03] dia. pin, with a white nylon body per ASTM D4066 and a beryllium copper contact plated with gold per MIL-G-45204, Type II. It operates from -60°F to +500°F (-51°C to 260°C) and is RoHS compliant. The part mounts by snapping into a .052 [1.32] hole and has a diameter of .187 [4.8] and height of .312 [7.9].

Datasheet Summary
Powered by GS/AI

The 6042 is a vertical snap-fit PCB test jack designed to accept a .080 [2.03] dia. pin, with a white nylon body per ASTM D4066 and a beryllium copper contact plated with gold per MIL-G-45204, Type II. It operates from -60°F to +500°F (-51°C to 260°C) and is RoHS compliant. The part mounts by snapping into a .052 [1.32] hole and has a diameter of .187 [4.8] and height of .312 [7.9].

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Test Jack-White - 6042 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Test Jack-White
6042
Vertical PCB Test Jack-White 6042
Part Number: 6042 Color: White Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 6042

  • Color: White
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6042-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6042-ND
Test Points 36-6042-ND
"White PC Test Point Jack Beryllium Copper, Silver Plating 0.052"" (1.32mm) Hole Diameter Mounting Type"

"White PC Test Point Jack Beryllium Copper, Silver Plating 0.052"" (1.32mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6042 36-6042-ND
Product Name Vertical PCB Test Jack-White Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Color Keyed SMT Test Point -Purple - 5199TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Compact Test Point, Tin -Yellow - 5274 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Miniature Test Point, Tin -Red - 5260 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
MultiPurpose Test Point, Tin -Brown - 5285 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers