Keystone Electronics Corp. .080" Solderless Tip Plug Black 6002

Description
Part Number: 6002 Color: Black Pin Size: 0.080 RoHS: Yes Style: Solderless Type: Tip Plug
Request a Quote Datasheet
Description
Part Number: 6002 Color: Black Pin Size: 0.080 RoHS: Yes Style: Solderless Type: Tip Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080
New Hyde Park, NY, USA
.080" Solderless Tip Plug Black
6002
.080" Solderless Tip Plug Black 6002
Part Number: 6002 Color: Black Pin Size: 0.080 RoHS: Yes Style: Solderless Type: Tip Plug

Part Number: 6002

  • Color: Black
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Solderless
  • Type: Tip Plug
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 6002
Product Name .080" Solderless Tip Plug Black
Shape / Form Button
Unlock Full Specs
to access all available technical data

Similar Products

.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Coil Spring Contact, Negative, AAA - 180 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
THM Negative Spring Battery Contact - 628 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Tin; Matte Tin
View Details
2 suppliers
D Cell Button Contact - 5250 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details