Keystone Electronics Corp. .187" Tab Bright Brass 1271

Description
Part Number: 1271 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1271 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab Bright Brass
1271
.187" Tab Bright Brass 1271
Part Number: 1271 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1271

  • Current Rating: 20 Amps
  • Finish/Plating: None
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1271
Product Name .187" Tab Bright Brass
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact, Leaf Spring, THM - 1017-1 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
Tin Nickel Plate- Negative Coin Cell Contact - 2990 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers
Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R - 112TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
D Cell Button Contact - 5250 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details