Keystone Electronics Corp. Phono Jack Tin Plate Red 588

Description
Part Number: 588 Color: Red Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Description
Part Number: 588 Color: Red Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 588 is a red, snap-fit, vertical PC mount phono jack with a brass shell and nickel plating, a brass contact with tin plating, and a 0.125 inch (3.2 mm) diameter mating pin. It features a one-piece shell for reliable contact, snaps into a 0.090 inch (2.29 mm) hole on the PCB without staking, and has a housing made of PBT. The insulator is color-coded red for identification.

Datasheet Summary
Powered by GS/AI

Part number 588 is a red, snap-fit, vertical PC mount phono jack with a brass shell and nickel plating, a brass contact with tin plating, and a 0.125 inch (3.2 mm) diameter mating pin. It features a one-piece shell for reliable contact, snaps into a 0.090 inch (2.29 mm) hole on the PCB without staking, and has a housing made of PBT. The insulator is color-coded red for identification.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack Tin Plate Red - 588 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack Tin Plate Red
588
Phono Jack Tin Plate Red 588
Part Number: 588 Color: Red Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 588

  • Color: Red
  • Finish/Plating: Bright Tin
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-588-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-588-ND
Audio Connectors 36-588-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 588 36-588-ND
Product Name Phono Jack Tin Plate Red Audio Connectors
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data

Similar Products

Audio Connectors - 36-573-ND - DigiKey
Keystone Electronics Corp.
Specs
Category Audio / Video
Connector Type Phono (RCA) Jack
Gender Female / Jack
View Details
Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1372-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1226 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
2 suppliers