Keystone Electronics Corp. Phono Jack-Hex Panel Mount Yellow 583

Description
Part Number: 583 Color: Yellow Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote
Description
Part Number: 583 Color: Yellow Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 583 is a yellow panel-mount phono jack with a hex/bottom diameter of 0.375 inch (9.5 mm), mating with 0.125 inch (3.2 mm) diameter plugs. It mounts in a 0.296 inch (7.6 mm) diameter hole and includes a nut and solder lug. The housing is made of PBT, the shell and pin are brass with nickel plating, and the contacts are phosphor bronze with silver plating. It features a normally closed circuit and snap-fit mounting for secure retention during wave soldering. The insulator is color-coded yellow for circuit identification, and the part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part number 583 is a yellow panel-mount phono jack with a hex/bottom diameter of 0.375 inch (9.5 mm), mating with 0.125 inch (3.2 mm) diameter plugs. It mounts in a 0.296 inch (7.6 mm) diameter hole and includes a nut and solder lug. The housing is made of PBT, the shell and pin are brass with nickel plating, and the contacts are phosphor bronze with silver plating. It features a normally closed circuit and snap-fit mounting for secure retention during wave soldering. The insulator is color-coded yellow for circuit identification, and the part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack-Hex Panel Mount Yellow - 583 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack-Hex Panel Mount Yellow
583
Phono Jack-Hex Panel Mount Yellow 583
Part Number: 583 Color: Yellow Mounting: Panel Orientation: Vertical Type: Phono Jack

Part Number: 583

  • Color: Yellow
  • Mounting: Panel
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-583-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-583-ND
Audio Connectors 36-583-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 583 36-583-ND
Product Name Phono Jack-Hex Panel Mount Yellow Audio Connectors
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details