Keystone Electronics Corp. Phono Jack-Round Panel Mount Black 574

Description
Part Number: 574 Color: Black Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote
Description
Part Number: 574 Color: Black Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jack Rohs Compliant Keystone, part number 70H0542, features a low-profile design and snap-fit mounting for secure retention during wave soldering. It is constructed from nickel-plated brass for the body and tin-plated phosphor bronze for the contacts, ensuring high reliability and durability. The product is designed to mate with .125 (3.2 mm) diameter jacks and is supplied with a washer and nut for installation. This keystone jack is suitable for applications requiring robust connections and compliance with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Jack Rohs Compliant Keystone, part number 70H0542, features a low-profile design and snap-fit mounting for secure retention during wave soldering. It is constructed from nickel-plated brass for the body and tin-plated phosphor bronze for the contacts, ensuring high reliability and durability. The product is designed to mate with .125 (3.2 mm) diameter jacks and is supplied with a washer and nut for installation. This keystone jack is suitable for applications requiring robust connections and compliance with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack-Round Panel Mount Black - 574 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack-Round Panel Mount Black
574
Phono Jack-Round Panel Mount Black 574
Part Number: 574 Color: Black Mounting: Panel Orientation: Vertical Type: Phono Jack

Part Number: 574

  • Color: Black
  • Mounting: Panel
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-574-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-574-ND
Audio Connectors 36-574-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet
Phono Jack, Round Base, Panel Mount, Black - 70182317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phono Jack, Round Base, Panel Mount, Black
70182317
Phono Jack, Round Base, Panel Mount, Black 70182317
Mates with .125 (3.12) dia. pin Mounts to panel in .296 (7.6) dia. hole

  • Mates with .125 (3.12) dia. pin
  • Mounts to panel in .296 (7.6) dia. hole
Supplier's Site
Jack Rohs Compliant Keystone - 70H0542 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rohs Compliant Keystone
70H0542
Jack Rohs Compliant Keystone 70H0542
JACK ROHS COMPLIANT: YES

JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 574 36-574-ND 70182317 70H0542
Product Name Phono Jack-Round Panel Mount Black Audio Connectors Phono Jack, Round Base, Panel Mount, Black Jack Rohs Compliant Keystone
Connector Type Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack PC Mount -Vertical Entry Red - 577 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
4 suppliers
Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers