Keystone Electronics Corp. PTFE Insulated Test Jack Red 11013-R

Description
Part Number: 11013-R Color: Red Material: PTFE Orientation: Horizontal Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote
Description
Part Number: 11013-R Color: Red Material: PTFE Orientation: Horizontal Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11013-R is a red, horizontal test jack with a 0.080 inch (2.03 mm) pin acceptance, conforming to the 11013 series. It features a nylon body per ASTM D4066, a beryllium copper contact with silver plating, and a red PTFE bushing. Mounting is achieved by snap-fitting into a 0.052 inch (1.32 mm) hole. The part has a maximum operating temperature of +500°F (+260°C) and is non-RoHS compliant. Dimensions are 0.218 inch (5.5 mm) in width, 0.187 inch (4.8 mm) in height, 0.689 inch (17.5 mm) in length, with a 0.500 inch (12.7 mm) bore diameter and a 0.050 inch (1.3 mm) tip diameter, and a total length of 0.500 inch (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 11013-R is a red, horizontal test jack with a 0.080 inch (2.03 mm) pin acceptance, conforming to the 11013 series. It features a nylon body per ASTM D4066, a beryllium copper contact with silver plating, and a red PTFE bushing. Mounting is achieved by snap-fitting into a 0.052 inch (1.32 mm) hole. The part has a maximum operating temperature of +500°F (+260°C) and is non-RoHS compliant. Dimensions are 0.218 inch (5.5 mm) in width, 0.187 inch (4.8 mm) in height, 0.689 inch (17.5 mm) in length, with a 0.500 inch (12.7 mm) bore diameter and a 0.050 inch (1.3 mm) tip diameter, and a total length of 0.500 inch (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack Red - 11013-R - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack Red
11013-R
PTFE Insulated Test Jack Red 11013-R
Part Number: 11013-R Color: Red Material: PTFE Orientation: Horizontal Pin Size: 0.080 RoHS: No Type: Test Jack

Part Number: 11013-R

  • Color: Red
  • Material: PTFE
  • Orientation: Horizontal
  • Pin Size: 0.080
  • RoHS: No
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11013-R-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11013-R-ND
Test Points 36-11013-R-ND
Red PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Red PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11013-R 36-11013-R-ND
Product Name PTFE Insulated Test Jack Red Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Test Jack-Green - 6052 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
PTFE Insulated Test Jack Black - 11016-B - Keystone Electronics Corp.
View Details
2 suppliers
Horizontal Test Jack-gold plate Black - 6062 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers
PTFE Insulated Test Jack White - 11007 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers