Keystone Electronics Corp. Compact Test Point, Tin -White 5272

Description
Part Number: 5272 Color: White Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5272 Color: White Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Test Point, Tin -White - 5272 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact Test Point, Tin -White
5272
Compact Test Point, Tin -White 5272
Part Number: 5272 Color: White Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5272

  • Color: White
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5272-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5272-ND
Test Points 36-5272-ND
"White PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"White PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5272 36-5272-ND
Product Name Compact Test Point, Tin -White Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11003-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Loop Type THM Test Point - 1249 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Horizontal Test Jack-Green - 6058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
MultiPurpose Test Point, Tin -Orange - 5283 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers