Keystone Electronics Corp. MultiPurpose THM Test Point -Black 5011

Description
Part Number: 5011 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5011 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose THM Test Point -Black - 5011 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose THM Test Point -Black
5011
MultiPurpose THM Test Point -Black 5011
Part Number: 5011 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed

Part Number: 5011

  • Color: Black
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Multi-purpose
  • Type: Color Keyed
Buy Now Datasheet
Test and Measurement -Test Points - 5011 - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement -Test Points
5011
Test and Measurement -Test Points 5011
Manufacturer: Keystone Electronics Category: Test and Measurement -Test Points Series: THM Package: Bulk Product Status: Active Mounting Type: Through Hole Type: PC Test Point, Multipurpose Color: Black Hole Diameter: 0.063" (1.60mm) Plating: Silver

Manufacturer: Keystone Electronics
Category: Test and Measurement -Test Points
Series: THM
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Type: PC Test Point, Multipurpose
Color: Black
Hole Diameter: 0.063" (1.60mm)
Plating: Silver

Buy Now Datasheet
 - 2042652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal. Colour = Black Hole Diameter = 1.6mm

Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal.
Colour = Black
Hole Diameter = 1.6mm

Supplier's Site
Test Points - 36-5011-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5011-ND
Test Points 36-5011-ND
"Black PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Black PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics RS Components, Ltd. DigiKey
Product Category Test Points Test Points Test Points Test Points
Product Number 5011 5011 2042652 36-5011-ND
Product Name MultiPurpose THM Test Point -Black Test and Measurement -Test Points Test Points
Type / Mounting Thru-Hole Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Test Jack-Red - 6055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
Color Keyed SMT Test Point -White - 5192TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Slotted Type THM Test Point - 1037 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
PTFE Insulated Test Jack White - 11007 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers