Keystone Electronics Corp. Miniature THM Test Point -Yellow 5004

Description
Part Number: 5004 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote
Description
Part Number: 5004 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 5004 is a miniature, color-keyed thru-hole mount test point with a yellow base, designed for secure, non-slip testing and high-density PCB applications. It features a phosphor bronze terminal with silver plating and a nylon 46 base rated UL 94V-0, suitable for reflow soldering. The part has a 0.125 in [3.2 mm] diameter, a 0.070 in [1.80 mm] internal diameter, and mounts through a 0.040 in [1.0 mm] hole. It is intended for use with J hooks, grabbers, alligator clips, or probes, and supports '.062 and .093 in (1.57 and 2.36 mm) PCB thicknesses.

Datasheet Summary
Powered by GS/AI

Part number 5004 is a miniature, color-keyed thru-hole mount test point with a yellow base, designed for secure, non-slip testing and high-density PCB applications. It features a phosphor bronze terminal with silver plating and a nylon 46 base rated UL 94V-0, suitable for reflow soldering. The part has a 0.125 in [3.2 mm] diameter, a 0.070 in [1.80 mm] internal diameter, and mounts through a 0.040 in [1.0 mm] hole. It is intended for use with J hooks, grabbers, alligator clips, or probes, and supports '.062 and .093 in (1.57 and 2.36 mm) PCB thicknesses.

Suppliers

Company
Product
Description
Supplier Links
Miniature THM Test Point -Yellow - 5004 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature THM Test Point -Yellow
5004
Miniature THM Test Point -Yellow 5004
Part Number: 5004 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed

Part Number: 5004

  • Color: Yellow
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Miniature
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5004-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5004-ND
Test Points 36-5004-ND
"Yellow PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

"Yellow PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5004 36-5004-ND
Product Name Miniature THM Test Point -Yellow Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11012-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Slotted Type THM Test Point - 4951 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Miniature Test Point, Tin -Blue - 5267 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11013-B - Keystone Electronics Corp.
View Details
2 suppliers