Part Number: 4667
Size: TO-3 Cases
Type: Transistor Insulator
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 4667
Size: TO-3 Cases
Type: Transistor Insulator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 4667 is a mica transistor insulator designed for TO-3 cases, with a thickness of 0.003 inches (0.08 mm) and a diameter of 0.045 inches (1.14 mm) for the mounting holes, featuring two holes spaced for standard TO-3 transistors. It provides high dielectric strength and thermal conductivity, with a maximum operating temperature of 1100°F (593°C). The material is precision-stamped mica consistent with the series specification for thermal resistance and dielectric constant at 1000 kHz.
Datasheet Summary Powered by GS/AI
The 4667 is a mica transistor insulator designed for TO-3 cases, with a thickness of 0.003 inches (0.08 mm) and a diameter of 0.045 inches (1.14 mm) for the mounting holes, featuring two holes spaced for standard TO-3 transistors. It provides high dielectric strength and thermal conductivity, with a maximum operating temperature of 1100°F (593°C). The material is precision-stamped mica consistent with the series specification for thermal resistance and dielectric constant at 1000 kHz.