Keystone Electronics Corp. Battery Insulator, (Pull Tab), Roll 117

Description
Part Number: 117 # of Pieces: 1000 Cell Size: All Color: White Packaging: 3" roll, Supplied with micro-perf separation between insulators Tab Size: 12.7mm - Ideal for AA Cell and larger Material: Mineral reinforced polypropylene. For small cell sizes use Battery insulator (Pull Tab) will protect battery and circuitry during shipping and handling. Insulator to be pulled out from product to activate. Lettering and arrow provide intuitive markings for proper use. Made from thin, flexible, strong polypropylene so insulator can be pulled from battery compartment even if the battery compartment cover is closed
Request a Quote
Description
Part Number: 117 # of Pieces: 1000 Cell Size: All Color: White Packaging: 3" roll, Supplied with micro-perf separation between insulators Tab Size: 12.7mm - Ideal for AA Cell and larger Material: Mineral reinforced polypropylene. For small cell sizes use Battery insulator (Pull Tab) will protect battery and circuitry during shipping and handling. Insulator to be pulled out from product to activate. Lettering and arrow provide intuitive markings for proper use. Made from thin, flexible, strong polypropylene so insulator can be pulled from battery compartment even if the battery compartment cover is closed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 117 is a battery insulator in roll form, consisting of 1000 pieces, designed for use with coin cells. It is made of .005 inch thick clear polyester and features a pressure-sensitive adhesive backing. The insulator is used to prevent improper battery connection and is compatible with CR1216, CR1220, CR1225, CR1612, CR1616, CR1620, CR1632, CR2012, CR2016, CR2020, CR2025, CR2032, CR2320, CR2325, CR2330, CR2354, CR2412, CR2430, CR2450, CR2477, CR2032, and CR3032 battery types. The insulator is supplied on a 3-inch roll with micro-perf separation between units.

Datasheet Summary
Powered by GS/AI

Part number 117 is a battery insulator in roll form, consisting of 1000 pieces, designed for use with coin cells. It is made of .005 inch thick clear polyester and features a pressure-sensitive adhesive backing. The insulator is used to prevent improper battery connection and is compatible with CR1216, CR1220, CR1225, CR1612, CR1616, CR1620, CR1632, CR2012, CR2016, CR2020, CR2025, CR2032, CR2320, CR2325, CR2330, CR2354, CR2412, CR2430, CR2450, CR2477, CR2032, and CR3032 battery types. The insulator is supplied on a 3-inch roll with micro-perf separation between units.

Suppliers

Company
Product
Description
Supplier Links
Battery Insulator, (Pull Tab), Roll - 117 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Insulator, (Pull Tab), Roll
117
Battery Insulator, (Pull Tab), Roll 117
Part Number: 117 # of Pieces: 1000 Cell Size: All Color: White Packaging: 3" roll, Supplied with micro-perf separation between insulators Tab Size: 12.7mm - Ideal for AA Cell and larger Material: Mineral reinforced polypropylene. For small cell sizes use Battery insulator (Pull Tab) will protect battery and circuitry during shipping and handling. Insulator to be pulled out from product to activate. Lettering and arrow provide intuitive markings for proper use. Made from thin, flexible, strong polypropylene so insulator can be pulled from battery compartment even if the battery compartment cover is closed

Part Number: 117

  • # of Pieces: 1000
  • Cell Size: All
  • Color: White
  • Packaging: 3" roll, Supplied with micro-perf separation between insulators
  • Tab Size: 12.7mm - Ideal for AA Cell and larger
  • Material: Mineral reinforced polypropylene.
  • For small cell sizes use

Battery insulator (Pull Tab) will protect battery and circuitry during shipping and handling. Insulator to be pulled out from product to activate. Lettering and arrow provide intuitive markings for proper use. Made from thin, flexible, strong polypropylene so insulator can be pulled from battery compartment even if the battery compartment cover is closed

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Insulators
Product Number 117
Product Name Battery Insulator, (Pull Tab), Roll
Material Mineral reinforced polypropylene.
Unlock Full Specs
to access all available technical data

Similar Products