Keystone Electronics Corp. Terminal Strip Insulator, 6 position 4403

Description
Part Number: 4403 Length: 3.000 [76.2] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4403 Length: 3.000 [76.2] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4403 is a 6-position quick-fit terminal strip insulator made of fiberglass NEMA Grade GPO-3, rated for continuous operation at 300°F (155°C), with a length of 3.000 in (76.2 mm) and terminal spacing of 2.625 in (66.7 mm). Terminals are brass, and the insulator includes a backing strip with mounting holes. The insulator width is 0.500 in (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 4403 is a 6-position quick-fit terminal strip insulator made of fiberglass NEMA Grade GPO-3, rated for continuous operation at 300°F (155°C), with a length of 3.000 in (76.2 mm) and terminal spacing of 2.625 in (66.7 mm). Terminals are brass, and the insulator includes a backing strip with mounting holes. The insulator width is 0.500 in (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip Insulator, 6 position - 4403 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Terminal Strip Insulator, 6 position
4403
Terminal Strip Insulator, 6 position 4403
Part Number: 4403 Length: 3.000 [76.2] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]

Part Number: 4403

  • Length: 3.000 [76.2]
  • Material: Fibre
  • Style: Insulating
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4403
Product Name Terminal Strip Insulator, 6 position
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7780-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
GEE Turret Terminal Board - 15302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 12
Body Material Glass Epoxy
View Details
2 suppliers
Miniature Turret Term Board - 15298 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included, Solder Holes
View Details