Keystone Electronics Corp. 2 Cell Button Battery Contact 294

Description
Part Number: 294 # of Cells: 2 Cell Size: AAA Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact
Request a Quote
Description
Part Number: 294 # of Cells: 2 Cell Size: AAA Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. 2 Cell Button Battery Contact, part number 294, is designed for use with two AAA cells. It features a nickel-plated finish and is constructed from stainless steel, ensuring durability and reliability. The contact design includes two leaf contacts that are held together by a web, providing enhanced stability. This product is suitable for molded cases with self-contained battery compartments and includes solder ears for easy wire lead attachment. The unique spring tension contact adjusts to variations in battery length, ensuring low contact resistance. The contact clips onto wall thicknesses ranging from 0.060 inches to 0.070 inches and is secured in place by sharp barbs.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. 2 Cell Button Battery Contact, part number 294, is designed for use with two AAA cells. It features a nickel-plated finish and is constructed from stainless steel, ensuring durability and reliability. The contact design includes two leaf contacts that are held together by a web, providing enhanced stability. This product is suitable for molded cases with self-contained battery compartments and includes solder ears for easy wire lead attachment. The unique spring tension contact adjusts to variations in battery length, ensuring low contact resistance. The contact clips onto wall thicknesses ranging from 0.060 inches to 0.070 inches and is secured in place by sharp barbs.

Suppliers

Company
Product
Description
Supplier Links
2 Cell Button Battery Contact - 294 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Cell Button Battery Contact
294
2 Cell Button Battery Contact 294
Part Number: 294 # of Cells: 2 Cell Size: AAA Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact

Part Number: 294

  • # of Cells: 2
  • Cell Size: AAA
  • Finish/Plating: Nickel Plate
  • Material: Stainless Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 294
Product Name 2 Cell Button Battery Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

M4 PC Mount 30 Amp-w Screw Assembled - 7800-4 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Battery Contact, Coin Cell, 20Mm; Battery Sizes Accepted Keystone - 06W4573 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details