Keystone Electronics Corp. Binding Posts 4093

Description
Binding Post Connector Standard Hex Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Hex Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 36-4093-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
36-4093-ND
Binding Posts 36-4093-ND
Binding Post Connector Standard Hex Red Nickel

Binding Post Connector Standard Hex Red Nickel

Buy Now Datasheet
Binding Post; Product Range Keystone - 18C2867 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post; Product Range Keystone
18C2867
Binding Post; Product Range Keystone 18C2867
BINDING POST; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Contact Termination:Screw RoHS Compliant: Yes

BINDING POST; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Red - 70183265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Red
70183265
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Red 70183265
30 A, 1000 VAC Voltage Rating, Brass Per ASTM-B16 Body, Standard Hex Heads Standard hex head Hex shaped head, nylon insulation.

30 A, 1000 VAC Voltage Rating, Brass Per ASTM-B16 Body, Standard Hex Heads

  • Standard hex head
    Hex shaped head, nylon insulation.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-4093-ND 18C2867 70183265
Product Name Binding Posts Binding Post; Product Range Keystone Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Red
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DIN Connectors - 2513625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Female / Jack
Coupling Twist Lock
View Details