Keystone Electronics Corp. THM Button Battery Contact 595

Description
Part Number: 595 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 2/3A, AA Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Contact Matching spring contact:
Request a Quote Datasheet
Description
Part Number: 595 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 2/3A, AA Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Contact Matching spring contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Button Battery Contact - 595 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Button Battery Contact
595
THM Button Battery Contact 595
Part Number: 595 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 2/3A, AA Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Contact Matching spring contact:

Part Number: 595

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 2/3A, AA
  • Finish/Plating: Tin-Nickel
  • Material: Steel
  • Mounting: THM
  • Type: Contact
  • Matching spring contact:
Buy Now Datasheet
BATTERY CONTACT SOLID A PC PIN - 443-595 - Utmel Electronic Limited
Hong Kong, China
BATTERY CONTACT SOLID A PC PIN
443-595
BATTERY CONTACT SOLID A PC PIN 443-595
BATTERY CONTACT SOLID A PC PIN

BATTERY CONTACT SOLID A PC PIN

Supplier's Site
Pc Button Contact Rohs Compliant Keystone - 99H8291 - Newark, An Avnet Company
Chicago, IL, United States
Pc Button Contact Rohs Compliant Keystone
99H8291
Pc Button Contact Rohs Compliant Keystone 99H8291
PC BUTTON CONTACT ROHS COMPLIANT: YES

PC BUTTON CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 595 443-595 99H8291
Product Name THM Button Battery Contact BATTERY CONTACT SOLID A PC PIN Pc Button Contact Rohs Compliant Keystone
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Tin; Tin-Nickel Tin
Unlock Full Specs
to access all available technical data