Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1641A

Description
"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1641A-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1641A-ND
PC Pin Receptacles, Socket Connectors 36-1641A-ND
"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder"

"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder"

Buy Now Datasheet
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone - 90B9858 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
90B9858
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone 90B9858
MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-1641A-ND 90B9858
Product Name PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532186-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7909A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Right Angle, Shrouded Banana Plug - 9302 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details