Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15515

Description
Part Number: 15515 # of Terminals: 66 Length: 7.687 [195.3] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15515 # of Terminals: 66 Length: 7.687 [195.3] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal boards are manufactured in glass epoxy material (MIL-I-24768/27, Type G-10) with 33 terminals per row, measuring 7.687 inches (195.2 mm) in length and 1.000 inch (25.4 mm) in width. Terminals are staked in all except end mounting holes and are made of brass with tin plating per MIL-T-10727.

Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal boards are manufactured in glass epoxy material (MIL-I-24768/27, Type G-10) with 33 terminals per row, measuring 7.687 inches (195.2 mm) in length and 1.000 inch (25.4 mm) in width. Terminals are staked in all except end mounting holes and are made of brass with tin plating per MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15515 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15515
Thru-Hole Turret Terminal Board 15515
Part Number: 15515 # of Terminals: 66 Length: 7.687 [195.3] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15515

  • # of Terminals: 66
  • Length: 7.687 [195.3]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
Terminal Board; 2; Board Mount; 7-11/16in. - 70183051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Board; 2; Board Mount; 7-11/16in.
70183051
Terminal Board; 2; Board Mount; 7-11/16in. 70183051
Material: Terminals: Hot Tin Dipped Brass Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)

  • Material: Terminals: Hot Tin Dipped Brass
  • Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15515 70183051
Product Name Thru-Hole Turret Terminal Board Terminal Board; 2; Board Mount; 7-11/16in.
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7768-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7689-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7778-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
Double Turret Terminal Board - 15441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Phenolic, XP
View Details