Keystone Electronics Corp. Miniature Turret Term Board 15222

Description
Part Number: 15222 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15222 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15222 is a miniature turret terminal board made of glass epoxy, with 50 terminals arranged in a single row. It measures 7.812 inches (198.4 mm) in length and 1.000 inch (25.4 mm) in width, and features scored sections for easy separation with mounting holes in each section. The terminals are brass with tin plating, compliant with ASTM-B16 and MIL-T-10727 standards. The board is rated for a maximum temperature of 155°C (300°F).

Datasheet Summary
Powered by GS/AI

The 15222 is a miniature turret terminal board made of glass epoxy, with 50 terminals arranged in a single row. It measures 7.812 inches (198.4 mm) in length and 1.000 inch (25.4 mm) in width, and features scored sections for easy separation with mounting holes in each section. The terminals are brass with tin plating, compliant with ASTM-B16 and MIL-T-10727 standards. The board is rated for a maximum temperature of 155°C (300°F).

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15222 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15222
Miniature Turret Term Board 15222
Part Number: 15222 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15222

  • # of Terminals: 50
  • Length: 7.812 [198.4]
  • Material: Glass Epoxy
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
Terminal board, mini turret - 70181567 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal board, mini turret
70181567
Terminal board, mini turret 70181567
Material: Terminals: Hot Tin Dipped Brass Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)

  • Material: Terminals: Hot Tin Dipped Brass
  • Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15222 70181567
Product Name Miniature Turret Term Board Terminal board, mini turret
# of Contacts 50
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15296 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 603-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 7
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
Terminals - Screw Connectors - 36-7690-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details