Keystone Electronics Corp. PTFE Insulated Test Jack White 11010

Description
Part Number: 11010 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 11010 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 11010 is a vertical test jack designed to accept a 0.080 in [2.03 mm] diameter pin, with a white PTFE insulator and a beryllium copper contact plated with gold per MIL-G-45204, Type II. It has an operating temperature range of -60°F to +500°F (-51°C to 260°C), mounts by snap-fitting into a 0.052 in [1.32 mm] diameter hole, and complies with RoHS standards. Dimensions are 0.218 in [5.5 mm] (A), 0.185 in [4.7 mm] (B), 0.271 in [6.9 mm] (C), 0.046 in [1.2 mm] (D), 0.136 in [3.5 mm] (E), 0.074 in [1.9 mm] (R), 0.080 in [2.0 mm] tip diameter, and 0.268 in [6.8 mm] contact length. The body is nylon per ASTM D4066.

Datasheet Summary
Powered by GS/AI

The part number 11010 is a vertical test jack designed to accept a 0.080 in [2.03 mm] diameter pin, with a white PTFE insulator and a beryllium copper contact plated with gold per MIL-G-45204, Type II. It has an operating temperature range of -60°F to +500°F (-51°C to 260°C), mounts by snap-fitting into a 0.052 in [1.32 mm] diameter hole, and complies with RoHS standards. Dimensions are 0.218 in [5.5 mm] (A), 0.185 in [4.7 mm] (B), 0.271 in [6.9 mm] (C), 0.046 in [1.2 mm] (D), 0.136 in [3.5 mm] (E), 0.074 in [1.9 mm] (R), 0.080 in [2.0 mm] tip diameter, and 0.268 in [6.8 mm] contact length. The body is nylon per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack White - 11010 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack White
11010
PTFE Insulated Test Jack White 11010
Part Number: 11010 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 11010

  • Color: White
  • Material: PTFE
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11010-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11010-ND
Test Points 36-11010-ND
White PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

White PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11010 36-11010-ND
Product Name PTFE Insulated Test Jack White Test Points
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Loop Type THM Test Point - 4954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
3 suppliers
PTFE Insulated Test Jack Red - 11014-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Color Keyed SMT Test Point -White - 5192TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
PTFE Insulated Test Jack White - 11014 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers