Keystone Electronics Corp. PTFE Insulated Test Jack Black 11008-B

Description
Part Number: 11008-B Color: Black Material: PTFE RoHS: No Type: Test Jack
Request a Quote
Description
Part Number: 11008-B Color: Black Material: PTFE RoHS: No Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11008-B is a black, non-RoHS compliant test jack with a PTFE insulator, designed to accept a 0.080 inch [2.03 mm] diameter pin. It features a spring contact mount and snaps into a 0.052 inch [1.32 mm] hole. The part measures 0.218 inch [5.5 mm] in length, 0.185 inch [4.7 mm] in width, and 0.301 inch [7.6 mm] in height, with a contact length of 0.225 inch [5.7 mm]. The terminal is made of brass per ASTM B16, and the body is nylon per ASTM D4066. The insulator is black PTFE.

Datasheet Summary
Powered by GS/AI

The 11008-B is a black, non-RoHS compliant test jack with a PTFE insulator, designed to accept a 0.080 inch [2.03 mm] diameter pin. It features a spring contact mount and snaps into a 0.052 inch [1.32 mm] hole. The part measures 0.218 inch [5.5 mm] in length, 0.185 inch [4.7 mm] in width, and 0.301 inch [7.6 mm] in height, with a contact length of 0.225 inch [5.7 mm]. The terminal is made of brass per ASTM B16, and the body is nylon per ASTM D4066. The insulator is black PTFE.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack Black - 11008-B - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack Black
11008-B
PTFE Insulated Test Jack Black 11008-B
Part Number: 11008-B Color: Black Material: PTFE RoHS: No Type: Test Jack

Part Number: 11008-B

  • Color: Black
  • Material: PTFE
  • RoHS: No
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11008-B-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11008-B-ND
Test Points 36-11008-B-ND
Black PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Black PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11008-B 36-11008-B-ND
Product Name PTFE Insulated Test Jack Black Test Points
Packaging Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Black - 11007-B - Keystone Electronics Corp.
View Details
2 suppliers
Loop Type THM Test Point - 1046 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Loop Type THM Test Point - 1038 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
3 suppliers
Horizontal Test Jack-Red - 6055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers