Agilent Technologies - Vacuum Products Turbo-V 3K-G Pump

Description
The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature load. This robust turbo pump is suitable for harsh manufacturing environments because of its rugged design. Typical industrial vacuum coating applications include solar and flat panel display manufacturing. The pump's robust design and its advanced integrated electronics make the Turbo-V 3K-G the optimum pumping solution for the vacuum coating industry. Application-specific pumping solution designed for thin film deposition Optimized to work with very high flows of argon Integrated pump and controller can be installed in any position for simple operation with a reduced footprint Capability to manage high gas flow, enabling operation in high-throughput applications with DN250 Rugged design and highly efficient cooling system for continuous operation Pump gas purge protects pump bearings and allows seamless operation with system contaminants and particulates Low noise level for zero impact on the system Maintenance-free bearings for zero operating cost Ready for wireless control via Vacuum Link app for pump operation on the go and profibus Versatile electronic interface including analog I/O signals and RS232/RS485 for remote controlling by A-Plus software
Request a Quote Datasheet
Description
The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature load. This robust turbo pump is suitable for harsh manufacturing environments because of its rugged design. Typical industrial vacuum coating applications include solar and flat panel display manufacturing. The pump's robust design and its advanced integrated electronics make the Turbo-V 3K-G the optimum pumping solution for the vacuum coating industry. Application-specific pumping solution designed for thin film deposition Optimized to work with very high flows of argon Integrated pump and controller can be installed in any position for simple operation with a reduced footprint Capability to manage high gas flow, enabling operation in high-throughput applications with DN250 Rugged design and highly efficient cooling system for continuous operation Pump gas purge protects pump bearings and allows seamless operation with system contaminants and particulates Low noise level for zero impact on the system Maintenance-free bearings for zero operating cost Ready for wireless control via Vacuum Link app for pump operation on the go and profibus Versatile electronic interface including analog I/O signals and RS232/RS485 for remote controlling by A-Plus software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbo-V 3K-G Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
Turbo-V 3K-G Pump
Turbo-V 3K-G Pump
The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature load. This robust turbo pump is suitable for harsh manufacturing environments because of its rugged design. Typical industrial vacuum coating applications include solar and flat panel display manufacturing. The pump's robust design and its advanced integrated electronics make the Turbo-V 3K-G the optimum pumping solution for the vacuum coating industry. Application-specific pumping solution designed for thin film deposition Optimized to work with very high flows of argon Integrated pump and controller can be installed in any position for simple operation with a reduced footprint Capability to manage high gas flow, enabling operation in high-throughput applications with DN250 Rugged design and highly efficient cooling system for continuous operation Pump gas purge protects pump bearings and allows seamless operation with system contaminants and particulates Low noise level for zero impact on the system Maintenance-free bearings for zero operating cost Ready for wireless control via Vacuum Link app for pump operation on the go and profibus Versatile electronic interface including analog I/O signals and RS232/RS485 for remote controlling by A-Plus software

The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature load.
This robust turbo pump is suitable for harsh manufacturing environments because of its rugged design. Typical industrial vacuum coating applications include solar and flat panel display manufacturing. The pump's robust design and its advanced integrated electronics make the Turbo-V 3K-G the optimum pumping solution for the vacuum coating industry.

  • Application-specific pumping solution designed for thin film deposition
  • Optimized to work with very high flows of argon
  • Integrated pump and controller can be installed in any position for simple operation with a reduced footprint
  • Capability to manage high gas flow, enabling operation in high-throughput applications with DN250
  • Rugged design and highly efficient cooling system for continuous operation
  • Pump gas purge protects pump bearings and allows seamless operation with system contaminants and particulates
  • Low noise level for zero impact on the system
  • Maintenance-free bearings for zero operating cost
  • Ready for wireless control via Vacuum Link app for pump operation on the go and profibus
  • Versatile electronic interface including analog I/O signals and RS232/RS485 for remote controlling by A-Plus software
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name Turbo-V 3K-G Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

VacIon Plus 800 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
Starter Bundles for Turbo Pumps -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
UHV / High Vacuum Turbomolecular
Operating Temperature 41 to 95 F (5 to 35 C)
View Details
Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details
TwisTorr 74 FS  Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 3.75E-10 torr (29.92 in Hg vac)
Pumping Speed 88.99 to 127 CFM (151 to 216 m³/hr)
View Details