Agilent Technologies - Vacuum Products TriScroll 600 Inverter Pump

Description
The Agilent TriScroll 600 Inverter pump is a dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 600 Inverter pump employs a frequency inverter that delivers optimal and consistent performance at any voltage and frequency conditions worldwide. The frequent maintenance requirements of oil-sealed rotary vane pumps are eliminated with the TriScroll 600 Inverter pumps, simplifying regulatory and environmental compliance, and eliminating oil disposal costs High pumping speed (30 m3/h, 500 L/min) and low ultimate pressure provide clean, dry vacuum Pump speed remains constant regardless of line frequency Optimal pumping speed can be selected by adjusting the pump's rotational speed via RS-232 or 0-10 V control signal Pump parameters can be monitored using a serial interface A standard D-shell connector provides contact closure for remote start and stop Optimal rotational speed selection reduces noise and vibration levels in the work area with little loss in base pressure performance Uses the Agilent A-PLUS software
Request a Quote Datasheet
Description
The Agilent TriScroll 600 Inverter pump is a dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 600 Inverter pump employs a frequency inverter that delivers optimal and consistent performance at any voltage and frequency conditions worldwide. The frequent maintenance requirements of oil-sealed rotary vane pumps are eliminated with the TriScroll 600 Inverter pumps, simplifying regulatory and environmental compliance, and eliminating oil disposal costs High pumping speed (30 m3/h, 500 L/min) and low ultimate pressure provide clean, dry vacuum Pump speed remains constant regardless of line frequency Optimal pumping speed can be selected by adjusting the pump's rotational speed via RS-232 or 0-10 V control signal Pump parameters can be monitored using a serial interface A standard D-shell connector provides contact closure for remote start and stop Optimal rotational speed selection reduces noise and vibration levels in the work area with little loss in base pressure performance Uses the Agilent A-PLUS software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TriScroll 600 Inverter Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
TriScroll 600 Inverter Pump
TriScroll 600 Inverter Pump
The Agilent TriScroll 600 Inverter pump is a dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 600 Inverter pump employs a frequency inverter that delivers optimal and consistent performance at any voltage and frequency conditions worldwide. The frequent maintenance requirements of oil-sealed rotary vane pumps are eliminated with the TriScroll 600 Inverter pumps, simplifying regulatory and environmental compliance, and eliminating oil disposal costs High pumping speed (30 m3/h, 500 L/min) and low ultimate pressure provide clean, dry vacuum Pump speed remains constant regardless of line frequency Optimal pumping speed can be selected by adjusting the pump's rotational speed via RS-232 or 0-10 V control signal Pump parameters can be monitored using a serial interface A standard D-shell connector provides contact closure for remote start and stop Optimal rotational speed selection reduces noise and vibration levels in the work area with little loss in base pressure performance Uses the Agilent A-PLUS software

The Agilent TriScroll 600 Inverter pump is a dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps.
The TriScroll 600 Inverter pump employs a frequency inverter that delivers optimal and consistent performance at any voltage and frequency conditions worldwide. The frequent maintenance requirements of oil-sealed rotary vane pumps are eliminated with the TriScroll 600 Inverter pumps, simplifying regulatory and environmental compliance, and eliminating oil disposal costs

  • High pumping speed (30 m3/h, 500 L/min) and low ultimate pressure provide clean, dry vacuum
  • Pump speed remains constant regardless of line frequency
  • Optimal pumping speed can be selected by adjusting the pump's rotational speed via RS-232 or 0-10 V control signal
  • Pump parameters can be monitored using a serial interface
  • A standard D-shell connector provides contact closure for remote start and stop
  • Optimal rotational speed selection reduces noise and vibration levels in the work area with little loss in base pressure performance
  • Uses the Agilent A-PLUS software
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Vacuum Pumps and Vacuum Generators
Product Name TriScroll 600 Inverter Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 17.64 CFM (30 m³/hr)
Ultimate Vacuum 0.0070 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

IDP-3 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 1.76 to 2.12 CFM (3 to 3.6 m³/hr)
View Details
TwisTorr 305 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
TwisTorr 84 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 112 to 142 CFM (191 to 241 m³/hr)
View Details
Turbo-V 2300 TwisTorr Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 3178 to 4344 CFM (5405 to 7387 m³/hr)
View Details