Agilent Technologies - Vacuum Products PHD-4 Sniffer

Description
The PHD-4 sniffer leak detector is a lightweight and rugged sniffer, sensitive to helium concentrations as low as 2 ppm – equivalent to a leak rate of 5 x 10–6 atm-cc/sec, far superior to bubble-testing, dye penetrants, and pressure decay. The sensitivity of the PHD-4 is enabled by Agilent’s proprietary and patented SIPD (Selective Ion Pump Detection) technology. With automatic startup, self-test and calibration, the PHD-4 is easy to use with minimal training required. It is powered by a rechargeable battery pack with a 4-hour runtime. Product Highlights: Weighs only 2.6 kg (5.7 lbs) including the battery Wide range of uses Replaces or can be used with existing methods such as bubble test or pressure decay Microprocessor control allows simple, flexible operation Fully automatic startup Ready for test in less than three minutes Excellent selectivity for helium allows you to read helium leaks and ignore all other gases Helium sensitivity can be adjusted as required to minimize test costs and helium consumption Can operate either on battery power or line voltage The display can be set to use any of four languages (English, French, German, or Italian)
Request a Quote Datasheet
Description
The PHD-4 sniffer leak detector is a lightweight and rugged sniffer, sensitive to helium concentrations as low as 2 ppm – equivalent to a leak rate of 5 x 10–6 atm-cc/sec, far superior to bubble-testing, dye penetrants, and pressure decay. The sensitivity of the PHD-4 is enabled by Agilent’s proprietary and patented SIPD (Selective Ion Pump Detection) technology. With automatic startup, self-test and calibration, the PHD-4 is easy to use with minimal training required. It is powered by a rechargeable battery pack with a 4-hour runtime. Product Highlights: Weighs only 2.6 kg (5.7 lbs) including the battery Wide range of uses Replaces or can be used with existing methods such as bubble test or pressure decay Microprocessor control allows simple, flexible operation Fully automatic startup Ready for test in less than three minutes Excellent selectivity for helium allows you to read helium leaks and ignore all other gases Helium sensitivity can be adjusted as required to minimize test costs and helium consumption Can operate either on battery power or line voltage The display can be set to use any of four languages (English, French, German, or Italian)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHD-4 Sniffer -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
PHD-4 Sniffer
PHD-4 Sniffer
The PHD-4 sniffer leak detector is a lightweight and rugged sniffer, sensitive to helium concentrations as low as 2 ppm – equivalent to a leak rate of 5 x 10–6 atm-cc/sec, far superior to bubble-testing, dye penetrants, and pressure decay. The sensitivity of the PHD-4 is enabled by Agilent’s proprietary and patented SIPD (Selective Ion Pump Detection) technology. With automatic startup, self-test and calibration, the PHD-4 is easy to use with minimal training required. It is powered by a rechargeable battery pack with a 4-hour runtime. Product Highlights: Weighs only 2.6 kg (5.7 lbs) including the battery Wide range of uses Replaces or can be used with existing methods such as bubble test or pressure decay Microprocessor control allows simple, flexible operation Fully automatic startup Ready for test in less than three minutes Excellent selectivity for helium allows you to read helium leaks and ignore all other gases Helium sensitivity can be adjusted as required to minimize test costs and helium consumption Can operate either on battery power or line voltage The display can be set to use any of four languages (English, French, German, or Italian)

The PHD-4 sniffer leak detector is a lightweight and rugged sniffer, sensitive to helium concentrations as low as 2 ppm – equivalent to a leak rate of 5 x 10–6 atm-cc/sec, far superior to bubble-testing, dye penetrants, and pressure decay. The sensitivity of the PHD-4 is enabled by Agilent’s proprietary and patented SIPD (Selective Ion Pump Detection) technology.
With automatic startup, self-test and calibration, the PHD-4 is easy to use with minimal training required. It is powered by a rechargeable battery pack with a 4-hour runtime.

Product Highlights:

  • Weighs only 2.6 kg (5.7 lbs) including the battery
  • Wide range of uses
  • Replaces or can be used with existing methods such as bubble test or pressure decay
  • Microprocessor control allows simple, flexible operation
  • Fully automatic startup
  • Ready for test in less than three minutes
  • Excellent selectivity for helium allows you to read helium leaks and ignore all other gases
  • Helium sensitivity can be adjusted as required to minimize test costs and helium consumption
  • Can operate either on battery power or line voltage
  • The display can be set to use any of four languages (English, French, German, or Italian)
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Leak Testing Equipment
Product Name PHD-4 Sniffer
Leak Test Method Electronic Gas Detection
Unlock Full Specs
to access all available technical data

Similar Products

HLD PR02 Portable Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Output Options Analog Voltage
Local Interface Digital Front Panel
View Details
HLD BD15 Bench Dry Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Output Options Analog Voltage
Local Interface Digital Front Panel
View Details
HLD MD15 Mobile Dry Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Output Options Analog Voltage
Local Interface Digital Front Panel
View Details
C15 Component Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Output Options Analog Voltage
Local Interface Digital Front Panel (optional feature)
Computer Interface Options Serial Interface
View Details