Agilent Technologies - Vacuum Products HLD BR30 Bench Helium Leak Detector

Description
The Agilent HLD BR30 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BR30 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch screen interface and menu structure that quickly connect users to powerful leak detection capabilities. Built-in application setups shorten test cycles, and setups can be saved to assure repeatability. It fits easily on a table or bench, and includes an Agilent DS-602 Rotary Vane Pump (pumping speed: 30 m3/hr) for very fast evacuation of test parts and systems and rapid cleanup of ambient helium between test cycles. Product Highlights: Six different application setup guides help you correctly configure your instrument for the best performance, ensuring that parameters are properly set for a thorough and efficient test Large, durable, responsive, industrial touch screen rotates 180° for ideal viewing Clean, intuitive user interface allows immediate access to often-used features and a flat menu structure allows you to quickly find the setting you need Startup wizard simplifies set up on first-time power up Enhanced charting capabilities include zoom for closer inspection of data, color-coded set points, and time-based plot records of leak rate and pressure A large work surface provides plenty of room for parts to be tested, tools, etc. Improved power-off process keeps spectrometer under vacuum and protects the turbomolecular pump Hardware required to connect the DS-602 to the HLD BR30 is included, allowing the pump to be mounted on the floor or where convenient
Request a Quote Datasheet
Description
The Agilent HLD BR30 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BR30 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch screen interface and menu structure that quickly connect users to powerful leak detection capabilities. Built-in application setups shorten test cycles, and setups can be saved to assure repeatability. It fits easily on a table or bench, and includes an Agilent DS-602 Rotary Vane Pump (pumping speed: 30 m3/hr) for very fast evacuation of test parts and systems and rapid cleanup of ambient helium between test cycles. Product Highlights: Six different application setup guides help you correctly configure your instrument for the best performance, ensuring that parameters are properly set for a thorough and efficient test Large, durable, responsive, industrial touch screen rotates 180° for ideal viewing Clean, intuitive user interface allows immediate access to often-used features and a flat menu structure allows you to quickly find the setting you need Startup wizard simplifies set up on first-time power up Enhanced charting capabilities include zoom for closer inspection of data, color-coded set points, and time-based plot records of leak rate and pressure A large work surface provides plenty of room for parts to be tested, tools, etc. Improved power-off process keeps spectrometer under vacuum and protects the turbomolecular pump Hardware required to connect the DS-602 to the HLD BR30 is included, allowing the pump to be mounted on the floor or where convenient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLD BR30 Bench Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
HLD BR30 Bench Helium Leak Detector
HLD BR30 Bench Helium Leak Detector
The Agilent HLD BR30 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BR30 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch screen interface and menu structure that quickly connect users to powerful leak detection capabilities. Built-in application setups shorten test cycles, and setups can be saved to assure repeatability. It fits easily on a table or bench, and includes an Agilent DS-602 Rotary Vane Pump (pumping speed: 30 m3/hr) for very fast evacuation of test parts and systems and rapid cleanup of ambient helium between test cycles. Product Highlights: Six different application setup guides help you correctly configure your instrument for the best performance, ensuring that parameters are properly set for a thorough and efficient test Large, durable, responsive, industrial touch screen rotates 180° for ideal viewing Clean, intuitive user interface allows immediate access to often-used features and a flat menu structure allows you to quickly find the setting you need Startup wizard simplifies set up on first-time power up Enhanced charting capabilities include zoom for closer inspection of data, color-coded set points, and time-based plot records of leak rate and pressure A large work surface provides plenty of room for parts to be tested, tools, etc. Improved power-off process keeps spectrometer under vacuum and protects the turbomolecular pump Hardware required to connect the DS-602 to the HLD BR30 is included, allowing the pump to be mounted on the floor or where convenient

The Agilent HLD BR30 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BR30 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch screen interface and menu structure that quickly connect users to powerful leak detection capabilities. Built-in application setups shorten test cycles, and setups can be saved to assure repeatability.
It fits easily on a table or bench, and includes an Agilent DS-602 Rotary Vane Pump (pumping speed: 30 m3/hr) for very fast evacuation of test parts and systems and rapid cleanup of ambient helium between test cycles.

Product Highlights:

  • Six different application setup guides help you correctly configure your instrument for the best performance, ensuring that parameters are properly set for a thorough and efficient test
  • Large, durable, responsive, industrial touch screen rotates 180° for ideal viewing
  • Clean, intuitive user interface allows immediate access to often-used features and a flat menu structure allows you to quickly find the setting you need
  • Startup wizard simplifies set up on first-time power up
  • Enhanced charting capabilities include zoom for closer inspection of data, color-coded set points, and time-based plot records of leak rate and pressure
  • A large work surface provides plenty of room for parts to be tested, tools, etc.
  • Improved power-off process keeps spectrometer under vacuum and protects the turbomolecular pump
  • Hardware required to connect the DS-602 to the HLD BR30 is included, allowing the pump to be mounted on the floor or where convenient
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Leak Testing Equipment
Product Name HLD BR30 Bench Helium Leak Detector
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Unlock Full Specs
to access all available technical data

Similar Products

HLD MD30 Mobile Dry Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Output Options Analog Voltage
Local Interface Digital Front Panel
View Details
PHD-4 Sniffer -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Electronic Gas Detection
Operating Temp 23 to 95 F (-5 to 35 C)
View Details
HLD BD30 Bench Dry Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Output Options Analog Voltage
Local Interface Digital Front Panel
View Details
HLD MR15 Mobile Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Output Options Analog Voltage
Local Interface Digital Front Panel
View Details