Agilent Technologies - Vacuum Products Controllers for NEG Cartridges

Description
SAES NEG Controllers are designed to provide the specific power and heating requirements required for activation of NEG Cartridges. Activation parameters are tunable and when cartridges are equipped with a thermocouple the temperature can be actively monitored on the controller. Controllers can be operated by I/O interface or remotely through Ethernet or RS232 interfaces (RS232/RS485 on the D-1000/2000 controller). A USB port is provided for easy data logging and also acts as the interlock. Use NEG cartridges alone or in an ion pump to achieve and maintain ultrahigh and extreme high vacuum pressures. The single-channel SAES GETTERS NEG Power MINI controller is designed for the low-power requirements of the SAES D400 NEG cartridge, while the larger NEG Power Controller provides the required power for the D1000 or D2000 NEG cartridges. Activates NEG cartridge with adjustable starting temperature Selectable voltage for NEG activation and conditioning Adjustable output voltage, ramp time and power off time Monitors cartridge temperature from NEG cartridge NEG Power Mini has local I/O interface or remote RS232 or Ethernet operation NEG Controller has touchscreen display with local I/O interface or remote RS232/RS485 or Ethernet operation
Request a Quote
Description
SAES NEG Controllers are designed to provide the specific power and heating requirements required for activation of NEG Cartridges. Activation parameters are tunable and when cartridges are equipped with a thermocouple the temperature can be actively monitored on the controller. Controllers can be operated by I/O interface or remotely through Ethernet or RS232 interfaces (RS232/RS485 on the D-1000/2000 controller). A USB port is provided for easy data logging and also acts as the interlock. Use NEG cartridges alone or in an ion pump to achieve and maintain ultrahigh and extreme high vacuum pressures. The single-channel SAES GETTERS NEG Power MINI controller is designed for the low-power requirements of the SAES D400 NEG cartridge, while the larger NEG Power Controller provides the required power for the D1000 or D2000 NEG cartridges. Activates NEG cartridge with adjustable starting temperature Selectable voltage for NEG activation and conditioning Adjustable output voltage, ramp time and power off time Monitors cartridge temperature from NEG cartridge NEG Power Mini has local I/O interface or remote RS232 or Ethernet operation NEG Controller has touchscreen display with local I/O interface or remote RS232/RS485 or Ethernet operation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Controllers for NEG Cartridges -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
Controllers for NEG Cartridges
Controllers for NEG Cartridges
SAES NEG Controllers are designed to provide the specific power and heating requirements required for activation of NEG Cartridges. Activation parameters are tunable and when cartridges are equipped with a thermocouple the temperature can be actively monitored on the controller. Controllers can be operated by I/O interface or remotely through Ethernet or RS232 interfaces (RS232/RS485 on the D-1000/2000 controller). A USB port is provided for easy data logging and also acts as the interlock. Use NEG cartridges alone or in an ion pump to achieve and maintain ultrahigh and extreme high vacuum pressures. The single-channel SAES GETTERS NEG Power MINI controller is designed for the low-power requirements of the SAES D400 NEG cartridge, while the larger NEG Power Controller provides the required power for the D1000 or D2000 NEG cartridges. Activates NEG cartridge with adjustable starting temperature Selectable voltage for NEG activation and conditioning Adjustable output voltage, ramp time and power off time Monitors cartridge temperature from NEG cartridge NEG Power Mini has local I/O interface or remote RS232 or Ethernet operation NEG Controller has touchscreen display with local I/O interface or remote RS232/RS485 or Ethernet operation

SAES NEG Controllers are designed to provide the specific power and heating requirements required for activation of NEG Cartridges. Activation parameters are tunable and when cartridges are equipped with a thermocouple the temperature can be actively monitored on the controller. Controllers can be operated by I/O interface or remotely through Ethernet or RS232 interfaces (RS232/RS485 on the D-1000/2000 controller). A USB port is provided for easy data logging and also acts as the interlock.
Use NEG cartridges alone or in an ion pump to achieve and maintain ultrahigh and extreme high vacuum pressures. The single-channel SAES GETTERS NEG Power MINI controller is designed for the low-power requirements of the SAES D400 NEG cartridge, while the larger NEG Power Controller provides the required power for the D1000 or D2000 NEG cartridges.

  • Activates NEG cartridge with adjustable starting temperature
  • Selectable voltage for NEG activation and conditioning
  • Adjustable output voltage, ramp time and power off time
  • Monitors cartridge temperature from NEG cartridge
  • NEG Power Mini has local I/O interface or remote RS232 or Ethernet operation
  • NEG Controller has touchscreen display with local I/O interface or remote RS232/RS485 or Ethernet operation
Supplier's Site

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Pump Controllers
Product Name Controllers for NEG Cartridges
Form Factor Rack; Stand-Alone
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 74 FS Onboard Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure (optional feature)
Form Factor Stand-Alone
Interface Network (optional feature)
View Details
TwisTorr Medium-TMP Onboard Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Form Factor Stand-Alone
Interface Network (optional feature)
Standards and Compliance RoHS
View Details
TwisTorr Medium-TMP Rack Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
Standards and Compliance RoHS
View Details
TwisTorr 74 FS AG Rack Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure (optional feature)
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details