22813 -- INCANDESCENT LAMPS - CA9 - 40CAM/LL/BB CD2
Kennedy Webster Electric Co.
Incandescent Lamps - CA9 - 40CAM/LL/BB CD2
22813
Description
GE Postlight CA9
-
Kennedy Webster Electric Co.
-
Kennedy Webster Electric Co.
Description
GE Postlight CA9
Suppliers
Incandescent Lamps - CA9 - 40CAM/LL/BB CD2
22813
Supplier's Site
Outdoor - Post Light - 40CAM/LL/BB CD2
22813
Supplier's Site
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
22813 |
|
Product Name
|
Incandescent Lamps - CA9 - 40CAM/LL/BB CD2 |
|
Lamp Power
|
40 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Ebinger Manufacturing Corp.
Lamp Power
60 watts
Rated Average Life
5000 hours
View Details
Base Type
Single Contact Bayonet Candelabra
Filament Type
C-6
Lamp Power
29 watts
View Details
Kennedy Webster Electric Co.
Lamp Power
500 watts
Maximum Overall Length
6.12 inch (155 mm)
Light Center Length
3.5 inch (88.9 mm)
View Details