GE Lighting Miniature Incandescent Lamp 2396-12.8

Description
2 INCH OVERALL LENGTH AUTO, STOP APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 40 CD (SPHERICAL), 503 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.23 AMPERE Design Current 12.8 V Design Voltage 29 W Design Wattage 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AUTO, STOP APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 40 CD (SPHERICAL), 503 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.23 AMPERE Design Current 12.8 V Design Voltage 29 W Design Wattage 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2396-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2396-12.8
Miniature Incandescent Lamp 2396-12.8
2 INCH OVERALL LENGTH AUTO, STOP APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 40 CD (SPHERICAL), 503 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.23 AMPERE Design Current 12.8 V Design Voltage 29 W Design Wattage 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • AUTO, STOP APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 40 CD (SPHERICAL), 503 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.23 AMPERE Design Current
  • 12.8 V Design Voltage
  • 29 W Design Wattage
  • 400 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2396-12.8
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data