Kelco Industries AC Frame Pull Solenoids

Description
Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are available in a wide range of forces and stroke. Advantages: Custom voltages available Value added packages Custom plungers Spring returns Custom mounting Custom terminations All catalog solenoids are UL Recognized and RoHS compliant (2011/65/EU) 100% Made in the USA Applications: Vending Machines Banking Equipment Food Processing Equipment Gaming Automotive/RV Entertainment Systems Gate Controllers Industrial Pumps Lottery Games Material Handling Medical Equipment Office Equipment Security Equipment
Datasheet
Description
Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are available in a wide range of forces and stroke. Advantages: Custom voltages available Value added packages Custom plungers Spring returns Custom mounting Custom terminations All catalog solenoids are UL Recognized and RoHS compliant (2011/65/EU) 100% Made in the USA Applications: Vending Machines Banking Equipment Food Processing Equipment Gaming Automotive/RV Entertainment Systems Gate Controllers Industrial Pumps Lottery Games Material Handling Medical Equipment Office Equipment Security Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Frame Pull Solenoids -  - Kelco Industries
Woodstock, IL, United States
AC Frame Pull Solenoids
AC Frame Pull Solenoids
Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are available in a wide range of forces and stroke. Advantages: Custom voltages available Value added packages Custom plungers Spring returns Custom mounting Custom terminations All catalog solenoids are UL Recognized and RoHS compliant (2011/65/EU) 100% Made in the USA Applications: Vending Machines Banking Equipment Food Processing Equipment Gaming Automotive/RV Entertainment Systems Gate Controllers Industrial Pumps Lottery Games Material Handling Medical Equipment Office Equipment Security Equipment

Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are available in a wide range of forces and stroke.

Advantages:

  • Custom voltages available
  • Value added packages
  • Custom plungers
  • Spring returns
  • Custom mounting
  • Custom terminations

All catalog solenoids are UL Recognized and RoHS compliant (2011/65/EU)
100% Made in the USA

Applications:

  • Vending Machines
  • Banking Equipment
  • Food Processing Equipment
  • Gaming
  • Automotive/RV
  • Entertainment Systems
  • Gate Controllers
  • Industrial Pumps
  • Lottery Games
  • Material Handling
  • Medical Equipment
  • Office Equipment
  • Security Equipment
Supplier's Site Datasheet

Technical Specifications

  Kelco Industries
Product Category Linear Solenoids
Product Name AC Frame Pull Solenoids
Maximum Stroke 19.05 mm (0.7500 inch)
AC Rated for AC Operation
Construction Open Frame
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 1770122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 16 mm (0.6299 inch)
DC 12 v
Construction Push/Pull
View Details
TO Series Open Frame Solenoid - Model TO-0836 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details
Solenoid - EB200 - Specialty Product Technologies
Specialty Product Technologies
Specs
Maximum Stroke 3.17 to 15.75 mm (0.1250 to 0.6200 inch)
DC Rated for DC Operation; 48 V, 110 V
AC Rated for AC Operation; 115VAC; 110 V, 115 V, 125 V, 220 V, 240 V, 400 V
View Details