Kelco Industries 3150 Expansion Joint

Description
High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2′ up to 12′. These bellows are ideal for OEM’s or repair facilities looking to add desired connections or simply weld the bellows in place in the application. Keflex™ can also create ready to install assemblies using these standard bellows and then installing to customer specification flanges or any other type of connection. Contact us for additional details on custom assemblies utilizing the 3150 Series Bellows.
Datasheet
Description
High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2′ up to 12′. These bellows are ideal for OEM’s or repair facilities looking to add desired connections or simply weld the bellows in place in the application. Keflex™ can also create ready to install assemblies using these standard bellows and then installing to customer specification flanges or any other type of connection. Contact us for additional details on custom assemblies utilizing the 3150 Series Bellows.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3150 Expansion Joint -  - Kelco Industries
Woodstock, IL, United States
3150 Expansion Joint
3150 Expansion Joint
High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2′ up to 12′. These bellows are ideal for OEM’s or repair facilities looking to add desired connections or simply weld the bellows in place in the application. Keflex™ can also create ready to install assemblies using these standard bellows and then installing to customer specification flanges or any other type of connection. Contact us for additional details on custom assemblies utilizing the 3150 Series Bellows.

High Pressure Expansion Bellows

The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2″ up to 12″. These bellows are ideal for OEM’s or repair facilities looking to add desired connections or simply weld the bellows in place in the application. Keflex™ can also create ready to install assemblies using these standard bellows and then installing to customer specification flanges or any other type of connection. Contact us for additional details on custom assemblies utilizing the 3150 Series Bellows.

Supplier's Site Datasheet

Technical Specifications

  Kelco Industries
Product Category Flexible Expansion Joints
Product Name 3150 Expansion Joint
Type Metal Bellows Expansion Joint
Unlock Full Specs
to access all available technical data

Similar Products

12 in. Size Single Sphere Rubber Expansion Joint|Master File - HTSRF120X8 - Kuriyama of America, Inc.
Specs
Type Rubber / Elastomer Expansion Joint
Maximum Operating Temperature 220 F (104 C)
Maximum Pressure 225 psi (158 m H2O)
View Details
Single Expansion Joint - 16FS815011.6 - American BOA, Inc.
Specs
Type Metal Bellows Expansion Joint
Maximum Operating Temperature 600 F (316 C)
Maximum Pressure 150 psi (106 m H2O)
View Details
Expansion Joints - Rubber Reducers - Red Valve Company, Inc.
Specs
Type Rubber / Elastomer Expansion Joint
Maximum Operating Temperature 400 F (204 C)
Mounting Size 2 to 30 inch (50.8 to 762 mm)
View Details