The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt is hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To reduce installation time, BeamClamp can provide a one piece accessory called the BoxSok that will attach to most air and power tools.
| Kee Safety Inc. | |
|---|---|
| Product Category | Anchors |
| Product Number | BQ3Z08 |
| Product Name | BoxBoltˊ Type BQ3 (Zinc) |
| Types | Expansion Anchors |